SCHURTER Inc Pushbutton Switches 3-108-949

Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-949
Pushbutton Switches 3-108-949
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-949
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M 660-11-2-1972 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PDT
View Details