SCHURTER Inc Pushbutton Switches 3-108-948

Description
Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-948
Pushbutton Switches 3-108-948
Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-948
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758166 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Micro switches - M 697 - T 697-01-1-8R -  - Schmersal Inc.
Specs
Configuration Normally Closed (NC)
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details