SCHURTER Inc Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter 3-108-463

Description
POWER ENTRY CONN, PLUG, 10A, 250VAC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, PLUG, 10A, 250VAC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8776 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter
67AC8776
Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter 67AC8776
POWER ENTRY CONN, PLUG, 10A, 250VAC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP67RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 10A, 250VAC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 67AC8776
Product Name Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1484-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3-Phase Filters - 1-1609965-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details