SCHURTER Inc Power Line Filter Modules 3-104-873

Description
LINE FILTER 50A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 50A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-104-873-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-104-873-ND
Power Line Filter Modules 486-3-104-873-ND
LINE FILTER 50A CHASSIS MOUNT

LINE FILTER 50A CHASSIS MOUNT

Buy Now Datasheet
Power Line Filter, 3 Phase, 50A, 520Vac; Filter Applications Schurter - 81AC2136 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 50A, 520Vac; Filter Applications Schurter
81AC2136
Power Line Filter, 3 Phase, 50A, 520Vac; Filter Applications Schurter 81AC2136
POWER LINE FILTER, 3 PHASE, 50A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 50A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-104-873-ND 81AC2136
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 50A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000332MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IEC Filters - 2378652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details