Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In; Through Hole
IEC OUTLET, TYPE J, 10A, 250VAC, PCB; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:4797-5 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-3-104-614-ND | 33AC6167 |
| Product Name | Power Entry Modules (PEM) | Iec Outlet, Type J, 10A, 250Vac, Pcb; Iec Connector Type Schurter |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Snap-In; Through Hole | Snap-In, Flange Mount |
| Voltage Rating | 250 volts | 250 volts |