SCHURTER Inc Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter 3-104-580

Description
POWER LINE FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter - 81AC2124 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter
81AC2124
Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter 81AC2124
POWER LINE FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 81AC2124
Product Name Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 2378700 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details