SCHURTER Inc Plugs and Receptacles 3-104-045

Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-104-045-ND
Plugs and Receptacles 486-3-104-045-ND
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter - 99AC3566 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter
99AC3566
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter 99AC3566
POWER ENTRY CONN, RCPT, 8.8A, 294VDC; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 8.8A, 294VDC; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-104-045-ND 99AC3566
Product Name Plugs and Receptacles Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details