SCHURTER Inc Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter 3-103-982

Description
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter - 57AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter
57AC6360
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter 57AC6360
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC6360
Product Name Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers