SCHURTER Inc Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter 3-103-776

Description
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter - 52AC2570 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter
52AC2570
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter 52AC2570
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52AC2570
Product Name Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4214 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details
Power Line EMC Filters - RTAN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details