SCHURTER Inc Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter 3-103-716

Description
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter - 57AC6354 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter
57AC6354
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter 57AC6354
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC6354
Product Name Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details