Single Phase EMC/EMI Line Filter 3A AC 50/60Hz Two Stage Spring Cage
Schurter 3-103-709 Power Line Filter
Schurter 3-103-709 Power Line Filter
POWER LINE FILTER, 1 PHASE, 3A, 240VAC; Filter Applications:General
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-3-103-709-ND | 1880366 | 57AC6379 |
| Product Name | Power Line Filter Modules | Power Line Filters | Power Line Filter, 1 Phase, 3A, 240Vac; Filter Applications Schurter |
| Filter Type | Single Phase | Single Phase | Single Phase |
| Package / Mounting | DIN Rail | Din rail | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | ||
| Rated Voltage | 250 volts | 240 volts |