SCHURTER Inc Mga-A Fuse Ff 5A Schurter 3-103-129

Description
MGA-A Fuse FF 5A
Description
MGA-A Fuse FF 5A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 5A Schurter - 82AC4931 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 5A Schurter
82AC4931
Mga-A Fuse Ff 5A Schurter 82AC4931
MGA-A Fuse FF 5A

MGA-A Fuse FF 5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4931
Product Name Mga-A Fuse Ff 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details