SCHURTER Inc Mga-A Fuse Ff 3A Schurter 3-103-121

Description
MGA-A Fuse FF 3A
Description
MGA-A Fuse FF 3A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 3A Schurter - 82AC4923 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 3A Schurter
82AC4923
Mga-A Fuse Ff 3A Schurter 82AC4923
MGA-A Fuse FF 3A

MGA-A Fuse FF 3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4923
Product Name Mga-A Fuse Ff 3A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Headers, Male Pins - 2262-A24202-032-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details