SCHURTER Inc Mga-A Fuse Ff 1.5A Schurter 3-103-110

Description
MGA-A Fuse FF 1.5A
Description
MGA-A Fuse FF 1.5A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 1.5A Schurter - 82AC4912 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 1.5A Schurter
82AC4912
Mga-A Fuse Ff 1.5A Schurter 82AC4912
MGA-A Fuse FF 1.5A

MGA-A Fuse FF 1.5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4912
Product Name Mga-A Fuse Ff 1.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details