SCHURTER Inc Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 3-103-026

Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet
Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
74AC6062
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 74AC6062
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC6062
Product Name Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connectors - 1320G3 - Lingto Electronic Limited
View Details
3 suppliers
Plug connector - NPQH-D-S10-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details