SCHURTER Inc IEC Filters 3-102-861

Description
Schurter 3-102-861 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-102-861 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889528 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889528
IEC Filters 1889528
Schurter 3-102-861 IEC Connector

Schurter 3-102-861 IEC Connector

Supplier's Site
IEC Filters - 1889651 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889651
IEC Filters 1889651
Schurter 3-102-861 IEC Connector

Schurter 3-102-861 IEC Connector

Supplier's Site
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4215 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter
69AC4215
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter 69AC4215
POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889528 69AC4215
Product Name IEC Filters Power Entry Module W/filter, 6A, Qc; Connector Type Schurter
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-428-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers