SCHURTER Inc IEC Filters 3-102-850

Description
Schurter 3-102-850 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-102-850 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889499 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889499
IEC Filters 1889499
Schurter 3-102-850 IEC Connector

Schurter 3-102-850 IEC Connector

Supplier's Site
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter - 52AC2567 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
52AC2567
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter 52AC2567
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889499 52AC2567
Product Name IEC Filters Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
Package / Mounting Screw mount
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details