SCHURTER Inc Circuit Breakers 3-101-227

Description
Circuit Breaker Thermal 5A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3317-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3317-ND
Circuit Breakers 486-3317-ND
Circuit Breaker Thermal 5A 240V AC 48V DC Push to Reset Through Hole

Circuit Breaker Thermal 5A 240V AC 48V DC Push to Reset Through Hole

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 5A; Product Range Schurter - 05AC7379 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 5A; Product Range Schurter
05AC7379
Thermal Circuit Breaker, 1 Pole, 5A; Product Range Schurter 05AC7379
THERMAL CIRCUIT BREAKER, 1 POLE, 5A; Product Range:T9-817 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 5A; Product Range:T9-817 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-3317-ND 05AC7379
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 5A; Product Range Schurter
Rated Current 5 amps 5 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 486-4510-ND - DigiKey
Specs
Rated Current 0.8000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 1920-09124911-ND - DigiKey
Specs
Rated Current 25 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
2 suppliers