3-100-522 -- VAC13KS, NORTH AMERICA, V-LOCK CORD RETAINING, 5.0 M, CONNECTOR IEC C13, SJT 3X16 AWG, WHITE
SCHURTER Inc
VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x16 AWG, white
3-100-522
Description
Description
Power Cord,
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Meets the Hospital Grade requirements of UL 817
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Cord,
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Meets the Hospital Grade requirements of UL 817
Request a Quote
Email Supplier
Datasheet
Suppliers
VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x16 AWG, white
3-100-522
Description
Power Cord,
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Meets the Hospital Grade requirements of UL 817
Description
- Power Cord,
- Protection class I, Pin temperature 70 °C
- with V-Lock interlocking system
- Meets the Hospital Grade requirements of UL 817
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
3-100-522 |
|
Product Name
|
VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x16 AWG, white |
|
Power Type
|
AC Power Connector
|
|
Configuration
|
IEC
|
|
Country Selection
|
USA
|
|
Standards / Certifications
|
RoHS; UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Quick Connect - 0.189" (4.8mm)
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount, Snap-In
View Details