SCHURTER Inc Fuses - 2070.0018.24 2070.0018.24

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1122891-2070.0018.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 250V Response Time: Fast Blow Melting I2t: 0.84 Approvals: cURus, VDE Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Vendor Undefined Parts Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 100A
Request a Quote
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1122891-2070.0018.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 250V Response Time: Fast Blow Melting I2t: 0.84 Approvals: cURus, VDE Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Vendor Undefined Parts Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 100A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 2070.0018.24 - 1122891-2070.0018.24 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 2070.0018.24
1122891-2070.0018.24
Fuses - 2070.0018.24 1122891-2070.0018.24
Manufacturer: Schurter Inc. Win Source Part Number: 1122891-2070.0018.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 250V Response Time: Fast Blow Melting I2t: 0.84 Approvals: cURus, VDE Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Vendor Undefined Parts Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Schurter Inc.
Win Source Part Number: 1122891-2070.0018.24
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Response Time: Fast Blow
Melting I2t: 0.84
Approvals: cURus, VDE
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.schurterinc.com
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Vendor Undefined
Parts Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm)
Current Rating (Amps): 1.6A
Breaking Capacity at Rated Voltage: 100A

Buy Now
Circuit Protection - Fuses 2070.0018.24
FUSE BRD MT 1.6A 250VAC/VDC 2SMD

FUSE BRD MT 1.6A 250VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1122891-2070.0018.24 2070.0018.24
Product Name Fuses - 2070.0018.24 Circuit Protection - Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data