SCHURTER Inc Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter 2070.0016.11

Description
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter - 91F7237 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter
91F7237
Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter 91F7237
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
2070.0016.11
Circuit Protection - Fuses 2070.0016.11
FUSE BRD MT 1A 250VAC 250VDC SMD

FUSE BRD MT 1A 250VAC 250VDC SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 91F7237 2070.0016.11
Product Name Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data