SCHURTER Inc Circuit Protection - Fuses 2070.0014.11

Description
FUSE BRD MNT 630MA 250VAC/VDC
Datasheet
Description
FUSE BRD MNT 630MA 250VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
2070.0014.11
Circuit Protection - Fuses 2070.0014.11
FUSE BRD MNT 630MA 250VAC/VDC

FUSE BRD MNT 630MA 250VAC/VDC

Supplier's Site
Fuse, Smd, 630Ma, Fast Acting; Fuse Current Schurter - 91F7235 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 630Ma, Fast Acting; Fuse Current Schurter
91F7235
Fuse, Smd, 630Ma, Fast Acting; Fuse Current Schurter 91F7235
FUSE, SMD, 630mA, FAST ACTING; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 630mA, FAST ACTING; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 2070.0014.11 91F7235
Product Name Circuit Protection - Fuses Fuse, Smd, 630Ma, Fast Acting; Fuse Current Schurter
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.6300 amps 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 004110375 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers