SCHURTER Inc Msu 125 Fuse 1A F Schurter 2030.0021

Description
MSU 125 FUSE 1A F
Description
MSU 125 FUSE 1A F
Datasheet
Datasheet Summary
Powered by GS/AI

The Msu 125 Fuse 1A F from Schurter is a quick-acting fuse designed for use in telecom applications, specifically suitable for xDSL and ADSL linecards and modems. It has a rated voltage of 125 VAC and 125 VDC, with a rated current of 1 A. The fuse features a breaking capacity of 100 A and is directly solderable onto printed circuit boards, making it ideal for through-hole mounting. This fuse complies with several standards, including IEC 60127-3/1, UL 248-14, and CSA C22.2 no. 248.14, and has various approvals such as UL File Number E41599. The operating temperature range is from -25 °C to 85 °C, and it is constructed from thermoplastic housing rated UL 94V-0, with tin-plated copper terminals. The product is lightweight at 0.34 g and is designed for reliable performance under specified conditions, including resistance to soldering heat and mechanical shock. It is packaged in units of 100 pieces in plastic bags or bulk, with options for taped reels.

Datasheet Summary
Powered by GS/AI

The Msu 125 Fuse 1A F from Schurter is a quick-acting fuse designed for use in telecom applications, specifically suitable for xDSL and ADSL linecards and modems. It has a rated voltage of 125 VAC and 125 VDC, with a rated current of 1 A. The fuse features a breaking capacity of 100 A and is directly solderable onto printed circuit boards, making it ideal for through-hole mounting. This fuse complies with several standards, including IEC 60127-3/1, UL 248-14, and CSA C22.2 no. 248.14, and has various approvals such as UL File Number E41599. The operating temperature range is from -25 °C to 85 °C, and it is constructed from thermoplastic housing rated UL 94V-0, with tin-plated copper terminals. The product is lightweight at 0.34 g and is designed for reliable performance under specified conditions, including resistance to soldering heat and mechanical shock. It is packaged in units of 100 pieces in plastic bags or bulk, with options for taped reels.

Suppliers

Company
Product
Description
Supplier Links
Msu 125 Fuse 1A F Schurter - 32C4801 - Newark, An Avnet Company
Chicago, IL, United States
Msu 125 Fuse 1A F Schurter
32C4801
Msu 125 Fuse 1A F Schurter 32C4801
MSU 125 FUSE 1A F

MSU 125 FUSE 1A F

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C4801
Product Name Msu 125 Fuse 1A F Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2428179P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 390 volts
View Details
Esd Protection Diode, Wll-2-3 Rohs Compliant Infineon - 39AH8819 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details