SCHURTER Inc Fuse, Pcb, 0.5A, 125Vac, Fast Acting; Fuse Current Schurter 2030.0016

Description
FUSE, PCB, 0.5A, 125VAC, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:MSU 125 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 0.5A, 125VAC, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:MSU 125 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 0.5A, 125Vac, Fast Acting; Fuse Current Schurter - 50B7048 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 0.5A, 125Vac, Fast Acting; Fuse Current Schurter
50B7048
Fuse, Pcb, 0.5A, 125Vac, Fast Acting; Fuse Current Schurter 50B7048
FUSE, PCB, 0.5A, 125VAC, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:MSU 125 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

FUSE, PCB, 0.5A, 125VAC, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:MSU 125 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
2030.0016
Circuit Protection - Electrical, Specialty Fuses 2030.0016
FUSE BRD MNT 500MA 125VAC/VDC

FUSE BRD MNT 500MA 125VAC/VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 50B7048 2030.0016
Product Name Fuse, Pcb, 0.5A, 125Vac, Fast Acting; Fuse Current Schurter Circuit Protection - Electrical, Specialty Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers