SCHURTER Inc Ssu 5X20 Fuse 3.15A Schurter 2020.0009

Description
SSU 5X20 FUSE 3.15A
Description
SSU 5X20 FUSE 3.15A

Suppliers

Company
Product
Description
Supplier Links
Ssu 5X20 Fuse 3.15A Schurter - 32C4793 - Newark, An Avnet Company
Chicago, IL, United States
Ssu 5X20 Fuse 3.15A Schurter
32C4793
Ssu 5X20 Fuse 3.15A Schurter 32C4793
SSU 5X20 FUSE 3.15A

SSU 5X20 FUSE 3.15A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C4793
Product Name Ssu 5X20 Fuse 3.15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers