SCHURTER Inc Fuse;Cylinder/Telecom;Time Lag;3.15A;Dims 5.2x20mm;Glass;Cartridge;250VAC;Clip 2010.0022

Description
250 V, Non Resettable Fuses for Telecom According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders. For telecom applications.
Description
250 V, Non Resettable Fuses for Telecom According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders. For telecom applications.

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder/Telecom;Time Lag;3.15A;Dims 5.2x20mm;Glass;Cartridge;250VAC;Clip - 70160334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Telecom;Time Lag;3.15A;Dims 5.2x20mm;Glass;Cartridge;250VAC;Clip
70160334
Fuse;Cylinder/Telecom;Time Lag;3.15A;Dims 5.2x20mm;Glass;Cartridge;250VAC;Clip 70160334
250 V, Non Resettable Fuses for Telecom According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders. For telecom applications.

250 V, Non Resettable Fuses for Telecom
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
For telecom applications.

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 2010.0022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
2010.0022
Circuit Protection - Electrical, Specialty Fuses 2010.0022
FUSE CRTRDGE 3.15A 250VAC 5X20MM

FUSE CRTRDGE 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 70160334 2010.0022
Product Name Fuse;Cylinder/Telecom;Time Lag;3.15A;Dims 5.2x20mm;Glass;Cartridge;250VAC;Clip Circuit Protection - Electrical, Specialty Fuses
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
Approvals / Standards UL; CSA; VDE; SEMKO
Features Time Lag
Unlock Full Specs
to access all available technical data