SCHURTER Inc Fsu 5X20 Fuse 1.6A Schurter 2010.0019

Description
FSU 5X20 FUSE 1.6A
Datasheet
Description
FSU 5X20 FUSE 1.6A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fsu 5X20 Fuse 1.6A Schurter - 32C4784 - Newark, An Avnet Company
Chicago, IL, United States
Fsu 5X20 Fuse 1.6A Schurter
32C4784
Fsu 5X20 Fuse 1.6A Schurter 32C4784
FSU 5X20 FUSE 1.6A

FSU 5X20 FUSE 1.6A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C4784
Product Name Fsu 5X20 Fuse 1.6A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD200-B1-CSP0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Self-Test Blank Face GFCI ReceptacleBlank Face GFCI Outlet, Self-Test with LED Light, Residential Grade - G1900A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Ultra small 12 V ESD protection device - PESD12VA-SFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962 SOD962
Standards and Certifications RoHS
View Details
2 suppliers