CONNECTOR, POWER ENTRY, RCPT, 16A, 250V; IEC Connector Type:IEC C21 Socket; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Type:Power Entry RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 29Y3071 |
| Product Name | Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter |
| Termination | Screw |