SCHURTER Inc Touchkit, Pcap, 10.1In, 3.5-5.5V; Meter Display Type Schurter 1400.0402

Description
TOUCHKIT, PCAP, 10.1IN, 3.5-5.5V; Meter Display Type:Projected Capacitive; Display Size:221mm x 139.6mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-10°C
Datasheet
Description
TOUCHKIT, PCAP, 10.1IN, 3.5-5.5V; Meter Display Type:Projected Capacitive; Display Size:221mm x 139.6mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-10°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touchkit, Pcap, 10.1In, 3.5-5.5V; Meter Display Type Schurter - 63AC8687 - Newark, An Avnet Company
Chicago, IL, United States
Touchkit, Pcap, 10.1In, 3.5-5.5V; Meter Display Type Schurter
63AC8687
Touchkit, Pcap, 10.1In, 3.5-5.5V; Meter Display Type Schurter 63AC8687
TOUCHKIT, PCAP, 10.1IN, 3.5-5.5V; Meter Display Type:Projected Capacitive; Display Size:221mm x 139.6mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-10°C

TOUCHKIT, PCAP, 10.1IN, 3.5-5.5V; Meter Display Type:Projected Capacitive; Display Size:221mm x 139.6mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-10°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 63AC8687
Product Name Touchkit, Pcap, 10.1In, 3.5-5.5V; Meter Display Type Schurter
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 23.8 inch (605 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-4-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details