Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KVM SWITCHES
SCHURTER INC
1301.9303 -- TACTILE SWITCHES
SCHURTER Inc
Tactile Switches
1301.9303
Description
LPH 6X6 SHORT TRAVEL SWITCH 7.0MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LPH 6X6 SHORT TRAVEL SWITCH 7.0MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Tactile Switches
2693802
Tactile Switches
2693802
LPH 6X6 SHORT TRAVEL SWITCH 7.0MM
LPH 6X6 SHORT TRAVEL SWITCH 7.0MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
KVM Switches
Product Number
2693802
Product Name
Tactile Switches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
KVM Switches
2567002
Specs
Number of Computers
8
Features
USB Port
Monitor Resolution
1280 x 1024 pixel
View Details
BARTEC
POLARIS II Remote KVM
polaris 2 remote kvm
Specs
Operating Temperature
0 to 50 F (-18 to 10 C)
View Details
L-com, Inc.
AdderView CATx 1000 8 Port KVM Switch
AVX1008-US
View Details
Tripp Lite by Eaton
NetDirector 32-Port Cat5 IP KVM Switch 1U Rack-Mount 2+1 User
B064-032-02-IPG
Specs
Number of Users
3
Features
RackMount; SerialPort; USB Port
Operating Temperature
32 to 104 F (0 to 40 C)
View Details
2
suppliers