Rocker switch in latching action, DPST, with red actuator and transparent cover rated IP65, featuring quick-connect terminals of 6.3 mm x 0.8 mm, switching capacity up to 16 A at 250 V AC according to UL 1054, with mechanical lifetime exceeding 50,000 operations and electrical lifetime of 50,000 cycles, certified to IEC/EN 61058-1 and UL 1054 standards, flame rating UL 94 V-2, and standard switching position labeling.
Rocker Switch, DPST, Red, Panel, 16 A, 250 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70K8281 |
| Product Name | Rocker Switch, Dpst, Red, Panel, 16 A, 250 V Schurter |