Rocker switch with DPST, off-(on) action, featuring quick-connect terminals of 6.3 mm × 0.8 mm, illuminated red actuator, and transparent cover with IP65 protection. It has a switching capacity of up to 12 A at 250 V AC, an electrical lifetime of 50,000 cycles, and mechanical lifetime exceeding 50,000 operations. Insulation resistance exceeds 10 MΩ, contact resistance is under 50 mΩ, and contact opening exceeds 3 mm. The switch complies with IEC/EN 61058-1 and UL 1054 standards, with flammability rating UL 94 V-2. Dimensions are 37.8 mm × 27.5 mm × 22 mm.
Rocker Switch, DPST, Off-(On), Panel, 12 A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10J1569 |
| Product Name | Rocker Switch, Dpst, Off-(On), Panel, 12 A Schurter |