Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 12A, 250VAC, 22mm BRIGHT WHITE 2 POLE
SWITCH PUSHBUTTON DPST 12A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1241.8566-ND | 1241.8566 | 1241.8566 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Quick Connect/Blade | Quick Connect | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |