Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 10A, 250 VAC, 19mm BRIGHT WHITE 1 POLE
SWITCH PUSHBUTTON SPDT 10A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1241.8452-ND | 1241.8452 | 1241.8452 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | Quick Connect | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |