MSM22 SWITCH LA NO SPST 12A S0 N
Pushbutton Switches IK07 Shock ST SF12A @250VAC 1P 00 000 0
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-1241.7231.1110000-ND | 1241.7231.1110000 |
| Product Name | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Alternate Contact (Push-Push) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade | Quick Connect |
| Features | DustProof | RoHS |