SWITCH PUSHBUTTON SPDT 100MA 30V
Pushbutton Switches MSM22 CS BL SF 0.1A 30VDC IP40 GN
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 1241.7036.1112000 | 1241.7036.1112000 | 486-1507-ND |
Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Actuator Specifications | Flush Pushbutton | Flush Pushbutton; Round, Button, Flush | |
Switch Function | Momentary Contact | Momentary Contact | |
Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |
Max DC Voltage Rating | 30 volts | 30 volts |