The Schurter MSM19 series of push button switches are available in a variety of specifications. They all provide a high-quality stainless steel housing, which makes all switches highly reliable and extremely durable.
With or without surface backlighting in different colours. Certain models available with single-pole and double-pole switching system, switching. status is easy to discern by looking at or feeling the resting position of the actuator
Switch Operation = Momentary
Contact Configuration = SPDT
Mounting Type = Panel Mount
Panel Cut Out Diameter = 19.1mm
Contact Current Rating = 5 A
Contact AC Voltage Rating = 250V
Voltage Rating = 250V ac
Illuminated = Yes
Actuator Colour = Red
LED Colour = Red
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches MSM19 CS BL SF 6A 250VAC IP67 RT
SWITCH PUSHBUTTON SPDT 5A 250V
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 8674104 | 1241.7026.1181000-ND | 1241.7026.1181000 | 1241.7026.1181000 |
Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | |
Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
Features | Illuminated Switch; Pilot Light | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |
Max AC Voltage Rating | 250 volts | 250 volts | 250 volts | |
Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |