The MSM 30 DP PI green is a double-pole metal line switch with point illumination in green, designed for use in harsh environments with a stainless steel housing and actuator. It supports switching voltages up to 250 VAC and currents up to 5 A, with a rated switching capacity of 750 W. The switch features an actuating force of 5.0 N and an actuating travel of 1.0 mm, with a mechanical lifetime of 1.5 million operations. It meets IP67 protection for the front side to the contact area and is certified to DIN EN 61058-1 and UL 1054 standards. The device is mounted via a M30x1.5 thread and uses a micro-switch with silver contacts. The illumination operates at 24 VDC and is integrated into the actuator housing.
MSM30 Switch MO NX DPDT 5A PI 0GN S0 NC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66M4595 |
| Product Name | Msm30 Switch Mo Nx Dpdt 5A Pi 0Gn S0 Nc Schurter |