Double-pole momentary switch with 5 A / 250 VAC rating, stainless steel housing and actuator, and point illumination in blue. The switch has a 22 mm mounting diameter, IP67 protection on the front side, actuating force of 5.0 N, actuating travel of 1.0 mm, and meets DIN EN 61058-1 and UL 1054 standards. Lifetime is rated at 1.5 million actuations. Illumination operates at 24 VDC without a series resistor. The part includes flat-pin connectors and is mounted via a stainless steel nut with a tightening torque of up to 16 Nm.
Vandal Resistant Switch, MSM 19 Series, DPDT, Chrome, Solder, 5 A, 250 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66M4589 |
| Product Name | Vandal Resistant Switch, Msm 19 Series, Dpdt, Chrome, Solder, 5 A, 250 V Schurter |