Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039820-1241.6931.11
Number of Positions: 2
Termination: Quick Connect
Contact Material: Silver
Current Rating: 5 A
Length: 27.6 mm
Housing Material: Stainless Steel
Actuator Material: Stainless Steel
Mounting: SMD (SMT)
Ratings: IP40, IP67
Switch Function: On-Mom
Electrical Life: 200 kcycles
Contact Current Rating: 10 A
Operating Force: 5 N
Mechanical Life: 1.5 Mcycles
Material: Stainless Steel
Illumination Type: Illuminated
Categories: Pushbutton Switches
Case / Package: 125
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 8261SHZQE2; 8261J82ZQE22; 8642AB; 8261J81ZQE22; 8642A; 8442AB1241.6931.1120
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 27.6 mm
Mount: Front, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Max Current Rating: 5 A
Throw Configuration: DP, DPDT
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
SWITCH PUSHBUTTON DPDT 5A 125V
Pushbutton Switches Dbl Pole 5A 125VAC 22MM ST SF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1039820-1241.6931.1120000 | 486-1425-ND | 1241.6931.1120000 | 1241.6931.1120000 |
| Product Name | Pushbutton Switches - 1241.6931.1120000 | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Min. Actuating Force | 1.1 lbs (0.5098 kg) | |||
| Max. Actuating Force | 1.1 lbs (0.5098 kg) | |||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact |