SWITCH PUSHBUTTON DPDT 5A 125V
Pushbutton Switches Dbl Pole 5A 125VAC 19MM RI SF RT
Robust pushbutton switch suitable for use in harsh environments - IK07 shock resistance (DIN EN 50102). Stainless steel housing and momentary actuator - IP40 DPDT microswitch. Designed with two separate switching contacts - can be configured as normally open, normally closed or change-over. Can be used in applications where an additional second contact is required, e.g. emergency switching . Actuator with 5N operating force and 1mm travel - protrudes 1.7mm above panel. Quick connect terminals. Long life - up to 1,500,000 mechanical operations. Non illuminated or red, green or blue LED ring illuminated (requires 24Vdc supply & series resistor) versions available in 19 or 22mm à panel cut outs
Switch Operation = Momentary
Contact Configuration = DP-NO/NC
Mounting Type = Panel Mount
Panel Cut Out Size = 19mm
Panel Cut Out Diameter = 19mm
Contact Current Rating = 10 A @ 250 V ac
Voltage Rating = 250V ac
Illuminated = Yes
LED Colour = Red
IP Rating = IP67
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 1241.6924.1121000 | 1241.6924.1121000 | 436917 | 486-1422-ND |
Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | |
Actuator Specifications | Flush Pushbutton | Flush Pushbutton; Round, Button, Flush | ||
Switch Function | Momentary Contact | Momentary Contact | ||
Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | DP-NO/NC | Double Pole, Double Throw (DPDT) |
Max Current Rating | 5 amps | 5 amps | 10 amps | 5 amps |
Max AC Voltage Rating | 125 volts | 250 volts |