The MSM 19 DP PI green is a double-pole, momentary action metal line switch with point illumination, designed for harsh environments using a stainless steel housing and actuator. It has a mounting diameter of 19 mm and an IP67 rating from the front side to the contact area. The switch supports a maximum switching voltage of 250 VAC and a switching current of 5 A, with a rated switching capacity of 1250 W. The actuating force is 5.0 N, actuating travel is 1.0 mm, and it offers a lifetime of 0.2 million operations at rated load. The unit includes flat-pin plugs for fast connection and is supplied with a mounting nut and gasket. Illumination is red, green, or blue LED with operating voltage options of 24 VDC, 12 VDC, or 5 VDC.
Vandal Resistant Switch, MSM 19 Series, DPDT, Chrome, Solder, 5 A, 250 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66M4580 |
| Product Name | Vandal Resistant Switch, Msm 19 Series, Dpdt, Chrome, Solder, 5 A, 250 V Schurter |