The MSM 19 DP LE is a double-pole, momentary metal switch with a 19 mm mounting diameter and lettered actuator. It features a stainless steel housing and actuator, rated for 5 A at 125 VAC or 3 A at 250 VAC, with a switching capacity of 750 W. Actuating force is 5.0 N, travel is 1.0 mm, and lifetime is 0.2 million operations. Contact resistance is less than 30 mΩ, insulation resistance exceeds 100 MΩ, and bounce duration is under 5 ms. The front side provides IP67 protection, the micro-switch is IP40. It operates from -25 to +85 °C, complies with DIN EN 61058-1 and UL 1054, and carries UL/CSA E41515 and VDE/ENEC 40008425, 129246, 125256 approvals. Tightening torque for the stainless steel nut is max. 12 Nm. Flat-pin plugs enable quick connection.
MSM19 Switch MO NX DPDT 5A S0 NC S0 NC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66M4578 |
| Product Name | Msm19 Switch Mo Nx Dpdt 5A S0 Nc S0 Nc Schurter |