SCHURTER Inc Pushbutton Switches 1241.6834.1124000

Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-1443-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-1443-ND
Pushbutton Switches 486-1443-ND
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 436884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
436884
Push Button Switches 436884
Schurter 1241.6834.1124000

Schurter 1241.6834.1124000

Supplier's Site
Push Button Switches - 1739662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1739662
Push Button Switches 1739662
Schurter 1241.6834.1124000

Schurter 1241.6834.1124000

Supplier's Site
22MM LATCHING MSM PUSHBUTTON SWITCH, BLUE RING ILLUMINATION - 70020877 - Allied Electronics, Inc.
Fort Worth, TX, USA
22MM LATCHING MSM PUSHBUTTON SWITCH, BLUE RING ILLUMINATION
70020877
22MM LATCHING MSM PUSHBUTTON SWITCH, BLUE RING ILLUMINATION 70020877
Both, the Housing and the Actuator of the Vandal-Proof Latching Action MSM LA Switch are made of High-Quality Stainless Steel. By Applying this Robust and Weather-Resistant Material, the Switch is Particularly Suitable for use in Harsh Environments. Available with Mounting Diameters of 19 and 22 mm Actuating Travel Greater than 5 mm, Allowing Feedback of the Switching Status Switching Voltages up to 125 VDC/ 250 VAC Switching Currents from 0.1 to 10 Ampere Equipped with Flat-Pin Plugs for Fast Connection Point and Ring-Illuminated Versions are Available for Night-Applications or as an Optional Status Display

Both, the Housing and the Actuator of the Vandal-Proof Latching Action MSM LA Switch are made of High-Quality Stainless Steel.
By Applying this Robust and Weather-Resistant Material, the Switch is Particularly Suitable for use in Harsh Environments.

  • Available with Mounting Diameters of 19 and 22 mm
  • Actuating Travel Greater than 5 mm, Allowing Feedback of the Switching Status
  • Switching Voltages up to 125 VDC/ 250 VAC
  • Switching Currents from 0.1 to 10 Ampere
  • Equipped with Flat-Pin Plugs for Fast Connection
  • Point and Ring-Illuminated Versions are Available for Night-Applications or as an Optional Status Display
Supplier's Site
Switches - Pushbutton Switches 1241.6834.1124000
SWITCH PUSHBUTTON DPST 12A 250V

SWITCH PUSHBUTTON DPST 12A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.6834.1124000
Pushbutton Switches 1241.6834.1124000
Pushbutton Switches Latch 12A 250VAC 22MM RI SF BL

Pushbutton Switches Latch 12A 250VAC 22MM RI SF BL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-1443-ND 436884 70020877 1241.6834.1124000 1241.6834.1124000
Product Name Pushbutton Switches Push Button Switches 22MM LATCHING MSM PUSHBUTTON SWITCH, BLUE RING ILLUMINATION Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Single Throw (DPST); DPST
Terminal Type Quick Connect/Blade Tab Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch Illuminated Switch; Pilot Light; RoHS Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.3347 - VAST STOCK CO., LIMITED
Specs
Features Illuminated Switch
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details