SCHURTER Inc Msm22 Switch La No Dpst 12A Pi 0Gn S0 Schurter 1241.6833.1122000

Description
MSM22 Switch LA NO DPST 12A PI 0GN S0
Description
MSM22 Switch LA NO DPST 12A PI 0GN S0

Suppliers

Company
Product
Description
Supplier Links
Msm22 Switch La No Dpst 12A Pi 0Gn S0 Schurter - 54AJ9435 - Newark, An Avnet Company
Chicago, IL, United States
Msm22 Switch La No Dpst 12A Pi 0Gn S0 Schurter
54AJ9435
Msm22 Switch La No Dpst 12A Pi 0Gn S0 Schurter 54AJ9435
MSM22 Switch LA NO DPST 12A PI 0GN S0

MSM22 Switch LA NO DPST 12A PI 0GN S0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ9435
Product Name Msm22 Switch La No Dpst 12A Pi 0Gn S0 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22040-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug socket with cable - SIM-M12-8GD-25-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details