Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST 12A 250V
Pushbutton Switches MSM22 LA PI SF 12A @250VAC 1P RT
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-6980-ND | 1241.6833.1111000 | 1241.6833.1111000 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Quick Connect/Blade | ||
| Features | DustProof; Illuminated Switch |