Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches MSM19 LA PI SF 12A @250VAC 2P GN
SWITCH PUSHBUTTON DPST 12A 250V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3926-ND | 7082850 | 7082850P | 1241.6823.1122000 | 1241.6823.1122000 |
| Product Name | Pushbutton Switches | Push Button Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT); DPDT | Single Pole, Single Throw (SPST) | Double Pole, Single Throw (DPST); DPST |
| Terminal Type | Quick Connect/Blade | Tab | Quick Connect | ||
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS | Illuminated Switch; RoHS | Illuminated Switch; RoHS |