The MSM 19 LA ST 1241.6821.1110000 is a single-pole, latching metal switch with a maximum switching voltage of 125 VDC and 250 VAC, and a switching current of up to 12 A. It features a stainless steel housing and actuator, an actuating force of 10 N, an actuating travel of 5.2 mm, and a contact gap of 3 mm. The switch is rated for an operating and storage temperature range of -20 to +85 °C, meets IP64 protection on the front side, and complies with DIN EN 61058-1 and UL 1054 standards. It has a contact resistance of less than 100 mΩ and an insulation resistance greater than 100 MΩ at 500 VDC. The switch is mounted via an M19 threaded nut with a tightening torque of 12 Nm for stainless steel nuts and has IK07 shock protection. The part is delivered non-illuminated and includes flat-pin terminals for connection.
MSM19 Switch LA NO SPST 12A S0 NC S0 NC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 53R0854 |
| Product Name | Msm19 Switch La No Spst 12A S0 Nc S0 Nc Schurter |