SCHURTER Inc Vandal Resistant Switch, Solder, 250 V Schurter 1241.6695.1120000

Description
Vandal Resistant Switch, Solder, 250 V
Description
Vandal Resistant Switch, Solder, 250 V
Datasheet
Datasheet Summary
Powered by GS/AI

Metal line switch with snap-in mounting, rated for 5 A at 125 VAC and 3 A at 250 VAC, featuring a stainless steel housing and NBR70 gasket, designed for panel thicknesses of 1.5 mm. The switch has a 22 mm mounting diameter and is non-illuminated.

Datasheet Summary
Powered by GS/AI

Metal line switch with snap-in mounting, rated for 5 A at 125 VAC and 3 A at 250 VAC, featuring a stainless steel housing and NBR70 gasket, designed for panel thicknesses of 1.5 mm. The switch has a 22 mm mounting diameter and is non-illuminated.

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Switch, Solder, 250 V Schurter - 30M6939 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Switch, Solder, 250 V Schurter
30M6939
Vandal Resistant Switch, Solder, 250 V Schurter 30M6939
Vandal Resistant Switch, Solder, 250 V

Vandal Resistant Switch, Solder, 250 V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30M6939
Product Name Vandal Resistant Switch, Solder, 250 V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Type 13.91 – Quiet electronic step relay - 139182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details