SCHURTER Inc Pushbutton Switches 1241.6664.1122000

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3688-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3688-ND
Pushbutton Switches 486-3688-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches 1241.6664.1122000
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.6664.1122000
Pushbutton Switches 1241.6664.1122000
Pushbutton Switches 30mm 5A 125VAC GN RI

Pushbutton Switches 30mm 5A 125VAC GN RI

Buy Now Datasheet
30MM SPDT MSM PUSHBUTTON SWITCH, GREEN RING ILLUMINATION - 70020858 - Allied Electronics, Inc.
Fort Worth, TX, USA
30MM SPDT MSM PUSHBUTTON SWITCH, GREEN RING ILLUMINATION
70020858
30MM SPDT MSM PUSHBUTTON SWITCH, GREEN RING ILLUMINATION 70020858
30MM SPDT MSM PUSHBUTTON SWITCH, GREEN RING ILLUMINATION

30MM SPDT MSM PUSHBUTTON SWITCH, GREEN RING ILLUMINATION

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3688-ND 1241.6664.1122000 1241.6664.1122000 70020858
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches 30MM SPDT MSM PUSHBUTTON SWITCH, GREEN RING ILLUMINATION
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade Solder Pin Quick Connect/Blade
Features Illuminated Switch Illuminated Switch; RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, push button - K8590242A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details